DIODES Incorporated Crystals GC2500100

Description
25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500100CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC2500100DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC2500100TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 16pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals GC2500100
CRYSTAL 25.0000MHZ 16PF SMD

CRYSTAL 25.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC2500100CT-ND GC2500100
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8150251P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details