DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers GC2500081

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 600MHz ~ 1.7GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 24 mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 600MHz ~ 1.7GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 24 mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 600MHz ~ 1.7GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 24 mOhm Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 600MHz ~ 1.7GHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±10ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 24 mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details