DIODES Incorporated Crystals GC2500074

Description
25MHz ±30ppm Crystal 20pF 20 Ohms
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500074-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 20 Ohms

25MHz ±30ppm Crystal 20pF 20 Ohms

Buy Now Datasheet
Crystals GC2500074
CRYSTAL 25.0000MHZ 20PF

CRYSTAL 25.0000MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC2500074-ND GC2500074
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734651 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details