DIODES Incorporated Crystals GC2450016

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2450016-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals GC2450016
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2450016-ND GC2450016
Product Name Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-122.8-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-6035 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 6.0 x 3.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 80 MHz
View Details