DIODES Incorporated Crystals GC2400063

Description
24MHz ±10ppm Crystal 18pF 25 Ohms
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 18pF 25 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2400063-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 18pF 25 Ohms

24MHz ±10ppm Crystal 18pF 25 Ohms

Buy Now Datasheet
Crystals GC2400063
CRYSTAL 24.0000MHZ 18PF

CRYSTAL 24.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2400063-ND GC2400063
Product Name Crystals Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675333P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-098.3-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 9.83 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details