DIODES Incorporated Crystals GC2000034

Description
20MHz ±10ppm Crystal 15pF 30 Ohms
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 15pF 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2000034-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 15pF 30 Ohms

20MHz ±10ppm Crystal 15pF 30 Ohms

Buy Now Datasheet
Crystals GC2000034
CRYSTAL 20.0000MHZ 15PF

CRYSTAL 20.0000MHZ 15PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2000034-ND GC2000034
Product Name Crystals Crystals
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details