DIODES Incorporated Crystals GC2000032

Description
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2000032TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC2000032CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC2000032DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals GC2000032
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site
20MHz ±30ppm Crystal 18pF 30 Ohm -20°C ~ 70°CSurface Mount HC49/US - 233-GC2000032 - Utmel Electronic Limited
Hong Kong, China
20MHz ±30ppm Crystal 18pF 30 Ohm -20°C ~ 70°CSurface Mount HC49/US
233-GC2000032
20MHz ±30ppm Crystal 18pF 30 Ohm -20°C ~ 70°CSurface Mount HC49/US 233-GC2000032
20MHz ±30ppm Crystal 18pF 30 Ohm -20°C ~ 70°CSurface Mount HC49/US

20MHz ±30ppm Crystal 18pF 30 Ohm -20°C ~ 70°CSurface Mount HC49/US

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Crystals Crystals Crystals
Product Number GC2000032TR-ND GC2000032 233-GC2000032
Product Name Crystals Crystals 20MHz ±30ppm Crystal 18pF 30 Ohm -20°C ~ 70°CSurface Mount HC49/US
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B2-CES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystal Units - 6719270 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers