DIODES Incorporated Crystals GC1800004

Description
18MHz ±30ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet
Description
18MHz ±30ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1800004-ND - DigiKey
Thief River Falls, MN, United States
18MHz ±30ppm Crystal 20pF 40 Ohms

18MHz ±30ppm Crystal 20pF 40 Ohms

Buy Now Datasheet
Crystals GC1800004
CRYSTAL 18.0000MHZ 20PF

CRYSTAL 18.0000MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC1800004-ND GC1800004
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC573TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details