DIODES Incorporated Crystals GC1630008

Description
16.384MHz ±30ppm Crystal 12pF 40 Ohms
Request a Quote Datasheet
Description
16.384MHz ±30ppm Crystal 12pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1630008-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 12pF 40 Ohms

16.384MHz ±30ppm Crystal 12pF 40 Ohms

Buy Now Datasheet
Crystals GC1630008
CRYSTAL 16.3840MHZ 12PF

CRYSTAL 16.3840MHZ 12PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC1630008-ND GC1630008
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X425-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details