DIODES Incorporated Crystals GC1600074

Description
16MHz ±50ppm Crystal 7pF 40 Ohms
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 7pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1600074-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 7pF 40 Ohms

16MHz ±50ppm Crystal 7pF 40 Ohms

Buy Now Datasheet
Crystals GC1600074
CRYSTAL 16.0000MHZ 7PF

CRYSTAL 16.0000MHZ 7PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC1600074-ND GC1600074
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Units - 1734573 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details