DIODES Incorporated Crystals GC1600038

Description
16MHz ±30ppm Crystal 16pF 40 Ohms
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 16pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1600038-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 16pF 40 Ohms

16MHz ±30ppm Crystal 16pF 40 Ohms

Buy Now Datasheet
Crystals GC1600038
CRYSTAL 16.0000MHZ 16PF

CRYSTAL 16.0000MHZ 16PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC1600038-ND GC1600038
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details