DIODES Incorporated Crystals GC1430042

Description
14.3182MHz ±30ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet
Description
14.3182MHz ±30ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1430042-ND - DigiKey
Thief River Falls, MN, United States
14.3182MHz ±30ppm Crystal 20pF 40 Ohms

14.3182MHz ±30ppm Crystal 20pF 40 Ohms

Buy Now Datasheet
Crystals GC1430042
CRYSTAL 14.3182MHZ 20PF

CRYSTAL 14.3182MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC1430042-ND GC1430042
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8150251P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details