DIODES Incorporated Crystals GC1430037

Description
14.31818MHz ±50ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet
Description
14.31818MHz ±50ppm Crystal 20pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1430037-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±50ppm Crystal 20pF 40 Ohms

14.31818MHz ±50ppm Crystal 20pF 40 Ohms

Buy Now Datasheet
Crystals GC1430037
CRYSTAL 14.31818MHZ 20PF

CRYSTAL 14.31818MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC1430037-ND GC1430037
Product Name Crystals Crystals
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X141-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details