DIODES Incorporated Crystals GC1200050

Description
12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1200050DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC1200050CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC1200050TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

12MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals GC1200050
CRYSTAL 12.0000MHZ 16PF SMD

CRYSTAL 12.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC1200050DKR-ND GC1200050
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136047P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details