DIODES Incorporated Crystals GC1200049

Description
12MHz ±30ppm Crystal 18pF 60 Ohms
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 60 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1200049-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 60 Ohms

12MHz ±30ppm Crystal 18pF 60 Ohms

Buy Now Datasheet
Crystals GC1200049
CRYSTAL 12.0000MHZ 18PF

CRYSTAL 12.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC1200049-ND GC1200049
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details