DIODES Incorporated Crystals GC0810007

Description
8.192MHz ±20ppm Crystal 18pF 80 Ohms
Request a Quote Datasheet
Description
8.192MHz ±20ppm Crystal 18pF 80 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0810007-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±20ppm Crystal 18pF 80 Ohms

8.192MHz ±20ppm Crystal 18pF 80 Ohms

Buy Now Datasheet
Crystals GC0810007
CRYSTAL 8.1920MHZ 18PF

CRYSTAL 8.1920MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC0810007-ND GC0810007
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details