DIODES Incorporated Crystals GC0800048

Description
8.05MHz ±30ppm Crystal 20pF 70 Ohms
Request a Quote Datasheet
Description
8.05MHz ±30ppm Crystal 20pF 70 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0800048-ND - DigiKey
Thief River Falls, MN, United States
8.05MHz ±30ppm Crystal 20pF 70 Ohms

8.05MHz ±30ppm Crystal 20pF 70 Ohms

Buy Now Datasheet
Crystals GC0800048
CRYSTAL 8.0500MHZ 20PF

CRYSTAL 8.0500MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC0800048-ND GC0800048
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-10-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details