DIODES Incorporated Crystals GC0800013

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0800013-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals GC0800013
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC0800013-ND GC0800013
Product Name Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details