DIODES Incorporated Crystals GC0800002

Description
8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0800002TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC0800002CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC0800002DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

8MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals GC0800002
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC0800002TR-ND GC0800002
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1074 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details