DIODES Incorporated Crystals GC0400042

Description
4MHz ±30ppm Crystal 18pF 150 Ohms
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 18pF 150 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0400042-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 18pF 150 Ohms

4MHz ±30ppm Crystal 18pF 150 Ohms

Buy Now Datasheet
Crystals GC0400042
CRYSTAL 4.0000MHZ 18PF

CRYSTAL 4.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC0400042-ND GC0400042
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CM7VT1A32.768KHZ125PF20PPMTBQAT3CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details