DIODES Incorporated Crystals GC0350016

Description
CRYSTAL 3.5800MHZ 20PF
Request a Quote Datasheet
Description
CRYSTAL 3.5800MHZ 20PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-GC0350016CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.5800MHZ 20PF

CRYSTAL 3.5800MHZ 20PF

Buy Now Datasheet
Crystals - 31-GC0350016DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 3.5800MHZ 20PF

CRYSTAL 3.5800MHZ 20PF

Buy Now Datasheet
Crystals - 31-GC0350016TR-ND - DigiKey
Thief River Falls, MN, United States
3.58MHz ±30ppm Crystal 20pF 180 Ohms

3.58MHz ±30ppm Crystal 20pF 180 Ohms

Buy Now Datasheet
Crystals GC0350016
CRYSTAL 3.5800MHZ 20PF

CRYSTAL 3.5800MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-GC0350016CT-ND GC0350016
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Crystal C3E - C3E-14.7456-18-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 14.75 MHz
Load Capacitance 18 pF
View Details