DIODES Incorporated Panel Accessory GBU806

Description
REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS; OPERATING TEMPERATURE MAX:150C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS; OPERATING TEMPERATURE MAX:150C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Accessory - 108731413 - Radwell International
Willingboro, NJ, United States
Panel Accessory
108731413
Panel Accessory 108731413
REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS; OPERATING TEMPERATURE MAX:150C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; BRIDGE RECTIFIER CASE STYLE:SIP; FORWARD VOLTAGE VF MAX:1V; NO. OF PINS:4PINS; OPERATING TEMPERATURE MAX:150C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 108731413
Product Name Panel Accessory
Unlock Full Specs
to access all available technical data