BRIDGE RECT 1PHASE 800V 25A GBU
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Win Source Part Number: 1213098-GBU25KH
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 20
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBU
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: GBU25
BRIDGE RECTIFIER GBU T&R 20PCS Product overview: GBU25KH from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBU25KH can be used for catalog matching and distributor lookup.
Bridge Rectifiers Bridge Rectifier GBU
BRIDGE RECTIFIER GBU T&R 20PCS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 31-GBU25KHCT-ND | 1213098-GBU25KH | 299-GBU25KH | GBU25KH | GBU25KH |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBU | Tape & Reel (TR) | GBU | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |