DIODES Incorporated Bridge Rectifiers GBU1010

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU1010DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU1010DI-ND
Bridge Rectifiers GBU1010DI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Bridge Rectifier Single Phase Standard 1kV Through Hole GBU

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU1010
Bridge Rectifiers GBU1010
Bridge Rectifiers 1000V 10A

Bridge Rectifiers 1000V 10A

Buy Now Datasheet
Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Tube - 233-GBU1010 - Utmel Electronic Limited
Hong Kong, China
Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Tube
233-GBU1010
Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Tube 233-GBU1010
Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Tube

Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Tube

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBU1010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU1010
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBU1010
BRIDGE RECT 1PHASE 1KV 10A GBU

BRIDGE RECT 1PHASE 1KV 10A GBU

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number GBU1010DI-ND GBU1010 233-GBU1010 GBU1010
Product Name Bridge Rectifiers Bridge Rectifiers Diode Rectifier Bridge Single 1KV 10A 4-Pin Case GBU Tube Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU GBU
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details
Schottky barrier diode - BAT720,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details