DIODES Incorporated Electronic Surplus - GBU1010 GBU1010

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1177011-GBU1010 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: GBU1010 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 5A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1177011-GBU1010 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: GBU1010 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 5A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GBU1010 - 1177011-GBU1010 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GBU1010
1177011-GBU1010
Electronic Surplus - GBU1010 1177011-GBU1010
Manufacturer: Diodes Incorporated Win Source Part Number: 1177011-GBU1010 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBU Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBU Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: GBU1010 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 5A Current - Reverse Leakage at Vr: 5μA at 1000V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1177011-GBU1010
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: GBU1010
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 5A
Current - Reverse Leakage at Vr: 5μA at 1000V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1177011-GBU1010
Product Name Electronic Surplus - GBU1010
Unlock Full Specs
to access all available technical data