DIODES Incorporated Discrete Semiconductor Products GBU1006

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 204414-GBU1006 Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-SIP, GBU Manufacturer Device Package: GBU Diode Type: Single Phase Voltage - Peak Reverse (Max): 600V Current - DC Forward (If) (Max): 10A Family Name: GBU1006 Alternative Parts (Cross-Reference): GBU1005; GBU1005D2; GBU1005C2; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 204414-GBU1006 Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-SIP, GBU Manufacturer Device Package: GBU Diode Type: Single Phase Voltage - Peak Reverse (Max): 600V Current - DC Forward (If) (Max): 10A Family Name: GBU1006 Alternative Parts (Cross-Reference): GBU1005; GBU1005D2; GBU1005C2; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 204414-GBU1006 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
204414-GBU1006
Discrete Semiconductor Products 204414-GBU1006
Manufacturer: Diodes Incorporated Win Source Part Number: 204414-GBU1006 Category: Discrete Semiconductor Products Family: Diodes - Bridge Rectifiers Packaging: Tube Mounting Style: Through Hole Package: 4-SIP, GBU Manufacturer Device Package: GBU Diode Type: Single Phase Voltage - Peak Reverse (Max): 600V Current - DC Forward (If) (Max): 10A Family Name: GBU1006 Alternative Parts (Cross-Reference): GBU1005; GBU1005D2; GBU1005C2; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 204414-GBU1006
Category: Discrete Semiconductor Products
Family: Diodes - Bridge Rectifiers
Packaging: Tube
Mounting Style: Through Hole
Package: 4-SIP, GBU
Manufacturer Device Package: GBU
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600V
Current - DC Forward (If) (Max): 10A
Family Name: GBU1006
Alternative Parts (Cross-Reference): GBU1005; GBU1005D2; GBU1005C2;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204414-GBU1006
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data