Manufacturer: Diodes Incorporated
Win Source Part Number: 1177006-GBU1002
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 5A
Current - Reverse Leakage at Vr: 5μA at 200V
Bridge Rectifier Single Phase Standard 200V Through Hole GBU
BRIDGE RECT 1PHASE 200V 10A GBU
BRIDGE RECT 1PHASE 200V 10A GBU
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1177006-GBU1002 | GBU1002-ND | GBU1002 | GBU1002 | 233-GBU1002 |
| Product Name | Bridge Rectifiers - GBU1002 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECT 1PHASE 200V 10A GBU |
| Diode Type | Single Phase | Single Phase | |||
| VF | 1 volts | 1 volts | 1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |