Manufacturer: Diodes Incorporated
Win Source Part Number: 1177004-GBU10005
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBU
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBU
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: GBU10005
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 5A
Current - Reverse Leakage at Vr: 5μA at 50V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1177004-GBU10005 |
| Product Name | Electronic Surplus - GBU10005 |