Manufacturer: Diodes Incorporated
Win Source Part Number: 1176983-GBPC2506
Packaging: Tray
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: GBPC2506
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 5μA at 600V
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC
BRIDGE RECT 1PHASE 600V 25A GBPC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1176983-GBPC2506 | GBPC2506DI-ND | 233-GBPC2506 |
| Product Name | Bridge Rectifiers - GBPC2506 | Bridge Rectifiers | BRIDGE RECT 1PHASE 600V 25A GBPC |
| Diode Type | Single Phase | Single Phase | |
| VF | 1.1 volts | 1.1 volts | |
| IR | 0.0050 mA | 0.0050 mA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Rectifier Configuration / Technology | Bridge |