DIODES Incorporated Bridge Rectifiers - GBPC2504W GBPC2504W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176982-GBPC2504W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: GBPC2504 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 400V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176982-GBPC2504W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: GBPC2504 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 400V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC2504W - 1176982-GBPC2504W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2504W
1176982-GBPC2504W
Bridge Rectifiers - GBPC2504W 1176982-GBPC2504W
Manufacturer: Diodes Incorporated Win Source Part Number: 1176982-GBPC2504W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: GBPC2504 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 400V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176982-GBPC2504W
Packaging: Tray
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC-W
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Square, GBPC-W
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: GBPC2504
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 5μA at 400V

Buy Now
BRIDGE RECT 1P 400V 25A GBPC-W - 233-GBPC2504W - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1P 400V 25A GBPC-W
233-GBPC2504W
BRIDGE RECT 1P 400V 25A GBPC-W 233-GBPC2504W
BRIDGE RECT 1P 400V 25A GBPC-W

BRIDGE RECT 1P 400V 25A GBPC-W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Diodes Diodes
Product Number 1176982-GBPC2504W 233-GBPC2504W
Product Name Bridge Rectifiers - GBPC2504W BRIDGE RECT 1P 400V 25A GBPC-W
Diode Type Single Phase Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA 0.0050 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Zener Diodes - 1222851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details