Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1176977-GBPC1510
Packaging: Tray
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.surgecomponents.
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: GBPC1510
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A
Current - Reverse Leakage at Vr: 5μA at 1000V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | GBPC1510DI-ND | 1176977-GBPC1510 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBPC1510 |
| Rectifier Configuration / Technology | Bridge | |
| Package | 4-Square, GBPC | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |