DIODES Incorporated Bridge Rectifiers GBP810

Description
BRIDGE RECT 1PHASE 1KV 8A GBP
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 8A GBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 31-GBP810-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
31-GBP810-ND
Bridge Rectifiers 31-GBP810-ND
BRIDGE RECT 1PHASE 1KV 8A GBP

BRIDGE RECT 1PHASE 1KV 8A GBP

Buy Now Datasheet
Diode and Rectifier - 299-GBP810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-GBP810
Diode and Rectifier 299-GBP810
GBP810 Product overview: GBP810 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBP810 can be used for catalog matching and distributor lookup.

GBP810 Product overview: GBP810 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBP810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1324298-GBP810 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1324298-GBP810
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1324298-GBP810
Manufacturer: Diodes Incorporated Win Source Part Number: 1324298-GBP810 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Packaging: Bulk Standard Package: 1 Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Supplier Device Package: GBP Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-SIP, GBP Fake Threat In the Open Market: 75 REACH Status: REACH Unaffected Other Part Number: 31-GBP810 Product Status: Last Time Buy

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324298-GBP810
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Supplier Device Package: GBP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, GBP
Fake Threat In the Open Market: 75
REACH Status: REACH Unaffected
Other Part Number: 31-GBP810
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Rectifiers Diodes
Product Number 31-GBP810-ND 299-GBP810 1324298-GBP810
Product Name Bridge Rectifiers Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBP Bulk
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data