Manufacturer: Diodes Incorporated
Win Source Part Number: 1324295-GBP808N
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tube
Standard Package: 35
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 4 A
Current - Reverse Leakage @ Vr: 1 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Supplier Device Package: GBP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, GBP
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-GBP808N
MEDIUM/HIGH POWER BRIDGE GBP TUB Product overview: GBP808N from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBP808N can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 800V 8A GBP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1324295-GBP808N | 299-GBP808N | 31-GBP808N-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1.05 volts | ||
| IR | 1.00E-3 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |