DIODES Incorporated Bridge Rectifiers GBP410

Description
Bridge Rectifier
Request a Quote Datasheet
Description
Bridge Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 31-GBP410-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
31-GBP410-ND
Bridge Rectifiers 31-GBP410-ND
Bridge Rectifier

Bridge Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1201131-GBP410 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1201131-GBP410
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1201131-GBP410
Win Source Part Number: 1201131-GBP410 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 35 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-SIP, GBP Supplier Device Package: GBP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-GBP410

Win Source Part Number: 1201131-GBP410
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 35
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-SIP, GBP
Supplier Device Package: GBP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-GBP410

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBP410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBP410
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBP410
MEDIUM/HIGH POWER BRIDGE GBP TUB

MEDIUM/HIGH POWER BRIDGE GBP TUB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 31-GBP410-ND 1201131-GBP410 GBP410
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBP
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1652-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diode and Rectifier - 280-BAS16-02L - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type FRD - Model: FDRW75T60L - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 75 amps
VRRM 600 volts
View Details