Win Source Part Number: 1283156-GBP310
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 35
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-SIP, GBP
Supplier Device Package: GBP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-GBP310
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 31-GBP310-ND | 1283156-GBP310 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| Package | 4-SIP, GBP | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |