DIODES Incorporated Bridge Rectifiers - GBL410_HF GBL410_HF

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1040832-GBL410_HF Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V (1kV) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBL Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1040832-GBL410_HF Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V (1kV) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBL Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBL410_HF - 1040832-GBL410_HF - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBL410_HF
1040832-GBL410_HF
Bridge Rectifiers - GBL410_HF 1040832-GBL410_HF
Manufacturer: Diodes Incorporated Win Source Part Number: 1040832-GBL410_HF Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V (1kV) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBL Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1040832-GBL410_HF
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V (1kV)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBL
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1KV 4A Diode and Rectifier - 299-GBL410_HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 4A Diode and Rectifier
299-GBL410_HF
1KV 4A Diode and Rectifier 299-GBL410_HF
BRIDGE RECT 1PHASE 1KV 4A GBL Product overview: GBL410_HF from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL410_HF can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 4A GBL Product overview: GBL410_HF from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL410_HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBL410_HF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBL410_HF
BRIDGE RECT 1PHASE 1KV 4A GBL

BRIDGE RECT 1PHASE 1KV 4A GBL

Supplier's Site
Bridge Rectifiers - GBL410_HF - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBL410_HF
Bridge Rectifiers GBL410_HF
BRIDGE RECT 1PHASE 1KV 4A GBL

BRIDGE RECT 1PHASE 1KV 4A GBL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBL410_HF
Bridge Rectifiers GBL410_HF
Bridge Rectifiers Bridge Rectifier

Bridge Rectifiers Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 1040832-GBL410_HF 299-GBL410_HF GBL410_HF GBL410_HF GBL410_HF
Product Name Bridge Rectifiers - GBL410_HF 1KV 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts 1 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data