DIODES Incorporated Bridge Rectifiers GBJ806

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ806DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ806DI-ND
Bridge Rectifiers GBJ806DI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBJ

Bridge Rectifier Single Phase Standard 600V Through Hole GBJ

Buy Now Datasheet
600V 8A Diode and Rectifier - 299-GBJ806 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
299-GBJ806
600V 8A Diode and Rectifier 299-GBJ806
BRIDGE RECT 1PHASE 600V 8A GBJ Product overview: GBJ806 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ806 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 8A GBJ Product overview: GBJ806 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBJ806 - 1176939-GBJ806 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ806
1176939-GBJ806
Bridge Rectifiers - GBJ806 1176939-GBJ806
Manufacturer: Diodes Incorporated Win Source Part Number: 1176939-GBJ806 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 600V Alternative Parts (Cross-Reference): GBJ606-F; GBJ606; TS8P05G C2; GBJ806; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176939-GBJ806
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 600V
Alternative Parts (Cross-Reference): GBJ606-F; GBJ606; TS8P05G C2; GBJ806;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 4A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
BRIDGE RECT 1PHASE 600V 8A GBJ - 233-GBJ806 - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 600V 8A GBJ
233-GBJ806
BRIDGE RECT 1PHASE 600V 8A GBJ 233-GBJ806
BRIDGE RECT 1PHASE 600V 8A GBJ

BRIDGE RECT 1PHASE 600V 8A GBJ

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ806 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ806
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ806
BRIDGE RECT 1PHASE 600V 8A GBJ

BRIDGE RECT 1PHASE 600V 8A GBJ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers
Product Number GBJ806DI-ND 299-GBJ806 1176939-GBJ806 233-GBJ806 GBJ806
Product Name Bridge Rectifiers 600V 8A Diode and Rectifier Bridge Rectifiers - GBJ806 BRIDGE RECT 1PHASE 600V 8A GBJ Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ Tube
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data