Bridge Rectifier Single Phase Standard 200V Through Hole GBJ
BRIDGE RECT 1PHASE 200V 8A GBJ Product overview: GBJ802-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ802-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382146-GBJ802-F
Category: Discrete Semiconductor Products>Diodes>Brid
Package: Tube
Standard Package: 15 pcs
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBJ
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: GBJ802
Moisture Sensitivity Level (MSL): 1 (Unlimited)
BRIDGE RECT 1PHASE 200V 8A GBJ
Bridge Rectifiers 8.0A 200V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBJ802-FDI-ND | 299-GBJ802-F | 1382146-GBJ802-F | GBJ802-F | GBJ802-F |
| Product Name | Bridge Rectifiers | 200V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBJ | Tube | GBJ | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS |