Manufacturer: Diodes Incorporated
Win Source Part Number: 1176938-GBJ801
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: 4-SIP, GBJ
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Family Name: GBJ801
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: GBJ
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 4A
Alternative Parts (Cross-Reference): GBJ8B; GBJ1001; TS6P02G X0G;
Introduction Date: November 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 100V 8A GBJ
BRIDGE RECT 1PHASE 100V 8A GBJ Product overview: GBJ801 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ801 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 100V 8A GBJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1176938-GBJ801 | 31-GBJ801-ND | 299-GBJ801 | GBJ801 |
| Product Name | Bridge Rectifiers - GBJ801 | Bridge Rectifiers | 100V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1 volts | |||
| IR | 0.0050 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) |