DIODES Incorporated Electronic Surplus - GBJ8005 GBJ8005

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176937-GBJ8005 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: GBJ8005 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 50V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176937-GBJ8005 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: GBJ8005 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - GBJ8005 - 1176937-GBJ8005 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GBJ8005
1176937-GBJ8005
Electronic Surplus - GBJ8005 1176937-GBJ8005
Manufacturer: Diodes Incorporated Win Source Part Number: 1176937-GBJ8005 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: GBJ8005 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 4A Current - Reverse Leakage at Vr: 5μA at 50V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176937-GBJ8005
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: GBJ8005
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 4A
Current - Reverse Leakage at Vr: 5μA at 50V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1176937-GBJ8005
Product Name Electronic Surplus - GBJ8005
Unlock Full Specs
to access all available technical data