DIODES Incorporated 50V 8A Diode and Rectifier GBJ8005

Description
RECT BRIDGE GPP 50V 8A GBJ Product overview: GBJ8005 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ8005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECT BRIDGE GPP 50V 8A GBJ Product overview: GBJ8005 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ8005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 8A Diode and Rectifier - 299-GBJ8005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 8A Diode and Rectifier
299-GBJ8005
50V 8A Diode and Rectifier 299-GBJ8005
RECT BRIDGE GPP 50V 8A GBJ Product overview: GBJ8005 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ8005 can be used for catalog matching and distributor lookup.

RECT BRIDGE GPP 50V 8A GBJ Product overview: GBJ8005 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ8005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BRIDGE RECT 1PHASE 50V 8A GBJ - 233-GBJ8005 - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 50V 8A GBJ
233-GBJ8005
BRIDGE RECT 1PHASE 50V 8A GBJ 233-GBJ8005
BRIDGE RECT 1PHASE 50V 8A GBJ

BRIDGE RECT 1PHASE 50V 8A GBJ

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ8005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ8005
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ8005
RECT BRIDGE GPP 50V 8A GBJ

RECT BRIDGE GPP 50V 8A GBJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 299-GBJ8005 233-GBJ8005 GBJ8005
Product Name 50V 8A Diode and Rectifier BRIDGE RECT 1PHASE 50V 8A GBJ Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube
RoHS Compliant RoHS RoHS
Diode Type BRIDGE RECTIFIER DIODE
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 80 volts
View Details
High Voltage Power Rectifiers - HRS2KW48KA-6 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details