DIODES Incorporated Bridge Rectifiers - GBJ610 GBJ610

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176934-GBJ610 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mccsemi.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176934-GBJ610 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mccsemi.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ610 - 1176934-GBJ610 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ610
1176934-GBJ610
Bridge Rectifiers - GBJ610 1176934-GBJ610
Manufacturer: Diodes Incorporated Win Source Part Number: 1176934-GBJ610 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mccsemi.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 5μA at 1000V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176934-GBJ610
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 5μA at 1000V

Buy Now
1KV 6A Diode and Rectifier - 299-GBJ610 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 6A Diode and Rectifier
299-GBJ610
1KV 6A Diode and Rectifier 299-GBJ610
BRIDGE RECT 1PHASE 1KV 6A GBJ Product overview: GBJ610 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ610 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 6A GBJ Product overview: GBJ610 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBJ610DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ610DI-ND
Bridge Rectifiers GBJ610DI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ

Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ610 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ610
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ610
BRIDGE RECT 1PHASE 1KV 6A GBJ

BRIDGE RECT 1PHASE 1KV 6A GBJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 1176934-GBJ610 299-GBJ610 GBJ610DI-ND GBJ610
Product Name Bridge Rectifiers - GBJ610 1KV 6A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0050 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 120 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details