Manufacturer: Diodes Incorporated
Win Source Part Number: 1176931-GBJ606-F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: 4-SIP, GBJ
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Family Name: GBJ606
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: GBJ
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Alternative Parts (Cross-Reference): GBJ606; TS8P05G C2; GBJ806;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176931-GBJ606-F |
| Product Name | Electronic Surplus - GBJ606-F |