Manufacturer: Diodes Incorporated
Win Source Part Number: 1176929-GBJ604
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 5μA at 400V
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
BRIDGE RECT 1PHASE 400V 6A GBJ Product overview: GBJ604 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ604 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 400V 6A GBJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1176929-GBJ604 | GBJ604DI-ND | 299-GBJ604 | GBJ604 |
| Product Name | Bridge Rectifiers - GBJ604 | Bridge Rectifiers | 400V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1 volts | 1 volts | ||
| IR | 0.0050 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |