Manufacturer: Diodes Incorporated
Win Source Part Number: 1176928-GBJ602
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 5μA at 200V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1176928-GBJ602 |
| Product Name | Electronic Surplus - GBJ602 |