Bridge Rectifier Single Phase Standard 50V Through Hole GBJ
Win Source Part Number: 1368096-GBJ6005-F
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tube
Product Status: Active
Package / Case: 4-SIP, GBJ
Supplier Device Package: GBJ
Base Product Number: GBJ6005
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 6 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 50 V
BRIDGE RECT 1PHASE 50V 6A GBJ Product overview: GBJ6005-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ6005-F can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 50V 6A GBJ
BRIDGE RECT 1PHASE 50V 6A GBJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | GBJ6005-FDI-ND | 1368096-GBJ6005-F | 299-GBJ6005-F | GBJ6005-F | GBJ6005-F | GBJ6005-F |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 50V 6A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, GBJ | Tube | GBJ | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Single Phase |