Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
DIODES INCORPORATED
GBJ35JL-F -- BRIDGE RECTIFIERS
DIODES Incorporated
Bridge Rectifiers
GBJ35JL-F
Description
BRIDGE RECT 1PHASE 600V 35A GBJ
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BRIDGE RECT 1PHASE 600V 35A GBJ
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
31-GBJ35JL-F-ND
Bridge Rectifiers
31-GBJ35JL-F-ND
BRIDGE RECT 1PHASE 600V 35A GBJ
BRIDGE RECT 1PHASE 600V 35A GBJ
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rectifiers
Product Number
31-GBJ35JL-F-ND
Product Name
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Schottky 2A 30V Diode and Rectifier
20BQ030TRPBF
Specs
RoHS Compliant
RoHS
View Details
2
suppliers
Micross Components, Inc.
Rectifier Diode
HR1N4944
Specs
I
FSM
25 amps
I
F
1000 mA
t
rr
150 ns
View Details
Nexperia B.V.
Single Diodes
BAS40/ZLR
Specs
T
j
150 C (302 F)
View Details
2
suppliers
Sensata Technologies
B48-2 and B48-2T Series B482E-2 Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details