Manufacturer: Diodes Incorporated
Win Source Part Number: 811210-GBJ25005-F
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 12.5A
Current - Reverse Leakage at Vr: 10μA at 50V
BRIDGE RECT 1PHASE 50V 25A GBJ Product overview: GBJ25005-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ25005-F can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 50V Through Hole GBJ
BRIDGE RECT 1PHASE 50V 25A GBJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 811210-GBJ25005-F | 299-GBJ25005-F | GBJ25005-F-ND | GBJ25005-F | GBJ25005-F |
| Product Name | Bridge Rectifiers - GBJ25005-F | 50V 25A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.05 volts | 1.05 volts | |||
| IR | 0.0100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |