Manufacturer: Diodes Incorporated
Win Source Part Number: 774985-GBJ2002-F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBJ
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: GBJ2002
Categories: Discrete Semiconductor Products
Manufacturer Package: GBJ
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 10A
Alternative Parts (Cross-Reference): GBJ2002-BP; GBJ2002-BP-HF; GBJ2002;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 200V 20A GBJ Product overview: GBJ2002-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2002-F can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ
BRIDGE RECT 1PHASE 200V 20A GBJ
BRIDGE RECT 1PHASE 200V 20A GBJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 774985-GBJ2002-F | 299-GBJ2002-F | GBJ2002-FDI-ND | GBJ2002-F | GBJ2002-F | GBJ2002-F |
| Product Name | Bridge Rectifiers - GBJ2002-F | 200V 20A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | |||
| IR | 0.0100 mA | 0.0100 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |