DIODES Incorporated Bridge Rectifiers GBJ1504

Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ1504DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ1504DI-ND
Bridge Rectifiers GBJ1504DI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ

Bridge Rectifier Single Phase Standard 400V Through Hole GBJ

Buy Now Datasheet
Bridge Rectifiers - GBJ1504 - 1176903-GBJ1504 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ1504
1176903-GBJ1504
Bridge Rectifiers - GBJ1504 1176903-GBJ1504
Manufacturer: Diodes Incorporated Win Source Part Number: 1176903-GBJ1504 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: GBJ1504 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 7.5A Current - Reverse Leakage at Vr: 10μA at 400V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176903-GBJ1504
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: GBJ1504
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 7.5A
Current - Reverse Leakage at Vr: 10μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ1504 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ1504
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ1504
BRIDGE RECT 1PHASE 400V 15A GBJ

BRIDGE RECT 1PHASE 400V 15A GBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number GBJ1504DI-ND 1176903-GBJ1504 GBJ1504
Product Name Bridge Rectifiers Bridge Rectifiers - GBJ1504 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441957 - RS Components, Ltd.
Specs
Package TO-220; TO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Rectifier Diode - 1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
5 suppliers
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details